ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Diode Schottky 25V 5A 2-Pin PMDS / DIODE RSX501L-20 Product overview: RSX501L-20 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX501L-20 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244051-RSX501L-20
Family Name: RSX501L-20
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): SK53A-L-TP; SK52A-L-TP; SK53AE; SK53A-L-TP-HF;
Introduction Date: January 14, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | RSX501L-20 | 280-RSX501L-20 | 1244051-RSX501L-20 |
| Product Name | High Efficiency , High Reliability Type Schottky Barrier Diode | Schottky 25V 5A Diode and Rectifier | Diodes, Rectifiers - Single - RSX501L-20 |
| Package | DO-214AC(SMA) | ||
| RoHS Compliant | RoHS | ||
| VF | 0.4000 volts |