ROHM Semiconductor USA, LLC Single Diodes RBR2MM60ATR

Description
Schottky Barrier Diode Low V F , 60V, 2A, SOD-123FL
Request a Quote
Description
Schottky Barrier Diode Low V F , 60V, 2A, SOD-123FL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schottky Rectifier, part number RBR2MM60A, features a maximum repetitive reverse voltage (Vrrm) of 60V and an average rectified forward current (Io) of 2A. It is designed for general rectification applications and comes in a small power mold type package (SOD-123FL) with two pins. The forward voltage drop (VF) is typically 0.65V at a forward current of 2A, and the device can handle a peak forward surge current (IFSM) of up to 20A. The junction temperature can reach a maximum of 150°C, and the storage temperature range is from -55°C to 150°C. The product is also RoHS compliant and is packaged in embossed tape with a reel size of 180mm and a taping width of 8mm. This diode is suitable for applications requiring high reliability and low forward voltage drop.

Datasheet Summary
Powered by GS/AI

The Schottky Rectifier, part number RBR2MM60A, features a maximum repetitive reverse voltage (Vrrm) of 60V and an average rectified forward current (Io) of 2A. It is designed for general rectification applications and comes in a small power mold type package (SOD-123FL) with two pins. The forward voltage drop (VF) is typically 0.65V at a forward current of 2A, and the device can handle a peak forward surge current (IFSM) of up to 20A. The junction temperature can reach a maximum of 150°C, and the storage temperature range is from -55°C to 150°C. The product is also RoHS compliant and is packaged in embossed tape with a reel size of 180mm and a taping width of 8mm. This diode is suitable for applications requiring high reliability and low forward voltage drop.

Suppliers

Company
Product
Description
Supplier Links
 - RBR2MM60ATR - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Diode Low V F , 60V, 2A, SOD-123FL

Schottky Barrier Diode Low V F , 60V, 2A, SOD-123FL

Supplier's Site Datasheet
Single Diodes - RBR2MM60ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2MM60ADKR-ND
Single Diodes RBR2MM60ADKR-ND
Diode Schottky 60V 2A Surface Mount PMDU

Diode Schottky 60V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR2MM60ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2MM60ATR-ND
Single Diodes RBR2MM60ATR-ND
Diode Schottky 60V 2A Surface Mount PMDU

Diode Schottky 60V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR2MM60ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2MM60ACT-ND
Single Diodes RBR2MM60ACT-ND
Diode Schottky 60V 2A Surface Mount PMDU

Diode Schottky 60V 2A Surface Mount PMDU

Buy Now Datasheet
Schottky 60V 2A Diode and Rectifier - 280-RBR2MM60ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-RBR2MM60ATR
Schottky 60V 2A Diode and Rectifier 280-RBR2MM60ATR
DIODE SCHOTTKY 60V 2A PMDU Product overview: RBR2MM60ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2MM60ATR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A PMDU Product overview: RBR2MM60ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2MM60ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RBR2MM60ATR - 891284-RBR2MM60ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RBR2MM60ATR
891284-RBR2MM60ATR
Diodes, Rectifiers - Single - RBR2MM60ATR 891284-RBR2MM60ATR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891284-RBR2MM60ATR Features: Diode Schottky 60 V 2A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: RBR2MM60 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR2MM60ACT, RBR2MM60ADKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891284-RBR2MM60ATR
Features: Diode Schottky 60 V 2A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RBR2MM60
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBR2MM60ACT, RBR2MM60ADKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR2MM60ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR2MM60ATR
Discrete Semiconductor Products - Diodes - Rectifiers RBR2MM60ATR
DIODE SCHOTTKY 60V 2A PMDU

DIODE SCHOTTKY 60V 2A PMDU

Supplier's Site
Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm - 74AC1818 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm
74AC1818
Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm 74AC1818
SCHOTTKY RECT, SINGLE, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:650mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:650mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number RBR2MM60ATR RBR2MM60ADKR-ND 280-RBR2MM60ATR 891284-RBR2MM60ATR RBR2MM60ATR 74AC1818
Product Name Single Diodes Schottky 60V 2A Diode and Rectifier Diodes, Rectifiers - Single - RBR2MM60ATR Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm
Life Cycle Stage Active Active
Package SOD-123; SOD-123FL Tape & Reel (TR) PMDU SOD-123; SOD-123FL
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data