ROHM Semiconductor USA, LLC Single Diodes RF101LAM4STFTR

Description
Diode Standard 400V 1A Surface Mount PMDTM
Request a Quote Datasheet
Description
Diode Standard 400V 1A Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RF101LAM4STFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF101LAM4STFTR-ND
Single Diodes RF101LAM4STFTR-ND
Diode Standard 400V 1A Surface Mount PMDTM

Diode Standard 400V 1A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RF101LAM4STFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF101LAM4STFCT-ND
Single Diodes RF101LAM4STFCT-ND
Diode Standard 400V 1A Surface Mount PMDTM

Diode Standard 400V 1A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RF101LAM4STFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF101LAM4STFDKR-ND
Single Diodes RF101LAM4STFDKR-ND
Diode Standard 400V 1A Surface Mount PMDTM

Diode Standard 400V 1A Surface Mount PMDTM

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
RF101LAM4STFTR
Rectifiers RF101LAM4STFTR
Rectifiers 400V VR 1A IO SOD-128; PMDTM

Rectifiers 400V VR 1A IO SOD-128; PMDTM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RF101LAM4STFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RF101LAM4STFTR
Discrete Semiconductor Products - Diodes - Rectifiers RF101LAM4STFTR
DIODE GEN PURP 400V 1A PMDTM

DIODE GEN PURP 400V 1A PMDTM

Supplier's Site
Rectifier, Single, 25A, 1.25V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm - 94AC7848 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 25A, 1.25V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm
94AC7848
Rectifier, Single, 25A, 1.25V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm 94AC7848
RECTIFIER, SINGLE, 25A, 1.25V, SOD-128; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:25ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 25A, 1.25V, SOD-128; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:25ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Single, 25A, 1.25V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm - 32AJ8639 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 25A, 1.25V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm
32AJ8639
Rectifier, Single, 25A, 1.25V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm 32AJ8639
RECTIFIER, SINGLE, 25A, 1.25V, SOD-128; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:25ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 25A, 1.25V, SOD-128; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:25ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number RF101LAM4STFTR-ND RF101LAM4STFTR RF101LAM4STFTR 94AC7848
Product Name Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Single, 25A, 1.25V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm
Tj 150 C (302 F)
Package SOD-128-2
Life Cycle Stage Active
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5811US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low-leakage diode - BAS716,115 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
RF Pin Diode, Antenna Switch - BAR50-02V - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Life Cycle Stage discontinued
View Details
2 suppliers