RR1VWM6STF is a silicon diffused junction rectifier diode designed for general rectification applications. It features a low forward voltage drop, with typical values around 1.08V at 1A forward current. The diode has a maximum repetitive peak reverse voltage of 600V and can handle an average current of up to 600mA. It is AEC-Q101 qualified, indicating suitability for automotive applications. The device can withstand a non-repetitive forward surge current of 15A. Its construction as a small mold type (PMDE) allows for compact integration in various electronic designs. The operating junction temperature range is from -55°C to +175°C, making it versatile for different environmental conditions.
RR1VWM6STF is the high reliability automotive rectifier diode, suitable for General rectification.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Rectifiers |
| Product Number | RR1VWM6STF |
| Product Name | Rectifier Diode |
| RoHS Compliant | RoHS |