Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092658-RRE02VS6SGTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TUMD2S
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 600V 200MA TUMD2S Product overview: RRE02VS6SGTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RRE02VS6SGTR can be used for catalog matching and distributor lookup.
Diode Standard 600V 200mA Surface Mount TUMD2S
Rectifiers Rectifier Diode 600V 0.2A
DIODE GEN PURP 600V 200MA TUMD2S
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1092658-RRE02VS6SGTR | 280-RRE02VS6SGTR | RRE02VS6SGTR-ND | RRE02VS6SGTR | RRE02VS6SGTR |
| Product Name | Diodes, Rectifiers - Single - RRE02VS6SGTR | 600V 200MA Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | |||
| VR | 600 volts | ||||
| IR | 1.00E-3 mA |