Diode Array 2 Independent Standard 200V 400mA Surface Mount SOT-23-6 Thin, TSOT-23-6
Diode Array 2 Independent Standard 200V 400mA Surface Mount SOT-23-6 Thin, TSOT-23-6
Diode Array 2 Independent Standard 200V 400mA Surface Mount SOT-23-6 Thin, TSOT-23-6
Rectifiers DIODE SWITCHING 200V 0.4A 6PIN SMD
RECTIFIER, DUAL, 0.4A, 200V, SOT-457T; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):400mA; Diode Configuration:Dual Isolated; Forward Voltage VF Max:980mV; Reverse Recovery Time trr Max:25ns; Forward Surge CurrentRoHS Compliant: Yes
DIODE ARRAY GP 200V 400MA TSMD6
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | RF04UA2DTR-ND | RF04UA2DTR | 78AC6440 | RF04UA2DTR |
| Product Name | Diode Arrays | Rectifiers | Rectifier, Dual, 0.4A, 200V, Sot-457T; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | |||
| Package | SOT23; SOT-23-6 Thin, TSOT-23-6 | TSMD-6 | SOT23 | |
| VF | 0.9800 volts | 0.9800 volts |