ROHM Semiconductor USA, LLC 400V 2A Diode and Rectifier RR601B4STL

Description
DIODE GEN PURP 400V 2A DO214AA Product overview: RR601B4STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RR601B4STL can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE GEN PURP 400V 2A DO214AA Product overview: RR601B4STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RR601B4STL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400V 2A Diode and Rectifier - 280-RR601B4STL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 2A Diode and Rectifier
280-RR601B4STL
400V 2A Diode and Rectifier 280-RR601B4STL
DIODE GEN PURP 400V 2A DO214AA Product overview: RR601B4STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RR601B4STL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 2A DO214AA Product overview: RR601B4STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RR601B4STL can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - RR601B4STL - 042346-RR601B4STL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RR601B4STL
042346-RR601B4STL
Diodes, Rectifiers - Single - RR601B4STL 042346-RR601B4STL
Manufacturer: Rohm Semiconductor Win Source Part Number: 042346-RR601B4STL Packaging: Reel - TR Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 042346-RR601B4STL
Packaging: Reel - TR
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - RR601B4STL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RR601B4STL
Discrete Semiconductor Products - Diodes - Rectifiers RR601B4STL
DIODE GEN PURP 400V 2A DO214AA

DIODE GEN PURP 400V 2A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-RR601B4STL 042346-RR601B4STL RR601B4STL
Product Name 400V 2A Diode and Rectifier Diodes, Rectifiers - Single - RR601B4STL Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Bridge Rectifiers - 2466976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package PDI-5
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SF4 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details