Manufacturer: Rohm Semiconductor
Win Source Part Number: 027539-RSX101M-30TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 390mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Capacitance @ Vr, F: 60pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 30V 1A PMDU Product overview: RSX101M-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX101M-30TR can be used for catalog matching and distributor lookup.
Diode Schottky 30V 1A Surface Mount PMDU
Schottky Diodes & Rectifiers SCHOTTKY HIGH EFFICIENCY
SCHOTTKY DIODE, 1A, 30V, SOD-123; Diode Configuration:Single
DIODE SCHOTTKY 30V 1A PMDU
DIODE SCHOTTKY 30V 1A PMDU
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 027539-RSX101M-30TR | 280-RSX101M-30TR | RSX101M-30TR-ND | RSX101M-30TR | 40P3198 | RSX101M-30TR | RSX101M-30TR |
| Product Name | Diodes, Rectifiers - Single - RSX101M-30TR | Schottky 30V 1A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diode, 1A, 30V, Sod-123; Diode Configuration Rohm | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Declining; Not For New Designs | Active | |||||
| Package | PMDU | Tape & Reel (TR) | SOD-123; SOD-123F | ||||
| VF | 0.3900 volts | 0.3900 volts | 0.3900 volts | 0.3900 volts | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) |