Diode Standard 400V 1A Surface Mount PMDTM
Diode Standard 400V 1A Surface Mount PMDTM
Diode Standard 400V 1A Surface Mount PMDTM
Rectifiers 400V VR 1A IO SOD-128; PMDTM
DIODE GEN PURP 400V 1A PMDTM
RECTIFIER, SINGLE, 15A, 1.25V, SOD-128; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):700mA; Diode Configuration:Single
RECTIFIER, SINGLE, 15A, 1.25V, SOD-128; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):700mA; Diode Configuration:Single
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | RF071LAM4STFDKR-ND | RF071LAM4STFTR | RF071LAM4STFTR | 94AC7845 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 15A, 1.25V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm |
| Tj | 150 C (302 F) | |||
| Package | SOD-128-2 | |||
| Life Cycle Stage | Active | |||
| VF | 1.25 volts | 1.25 volts |