ROHM Semiconductor USA, LLC Fast Recovery Diode RF051VA1S

Description
ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner.
Request a Quote Datasheet
Description
ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Recovery Diode - RF051VA1S - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Fast Recovery Diode
RF051VA1S
Fast Recovery Diode RF051VA1S
ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner.

ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner.

Supplier's Site
100V 500MA Diode and Rectifier - 280-RF051VA1S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 500MA Diode and Rectifier
280-RF051VA1S
100V 500MA Diode and Rectifier 280-RF051VA1S
DIODE GEN PURP 100V 500MA TUMD2 Product overview: RF051VA1S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF051VA1S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 500MA TUMD2 Product overview: RF051VA1S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF051VA1S can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - RF051VA1S - 046157-RF051VA1S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RF051VA1S
046157-RF051VA1S
Diodes, Rectifiers - Single - RF051VA1S 046157-RF051VA1S
Manufacturer: Rohm Semiconductor Win Source Part Number: 046157-RF051VA1S Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 980mV @ 500mA Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: TUMD2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046157-RF051VA1S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 980mV @ 500mA
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TUMD2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diodes Rectifiers Diodes
Product Number RF051VA1S 280-RF051VA1S 046157-RF051VA1S
Product Name Fast Recovery Diode 100V 500MA Diode and Rectifier Diodes, Rectifiers - Single - RF051VA1S
RoHS Compliant RoHS
VF 1 volts 0.9800 volts
IF 500 mA
VR 100 volts 100 volts
Tj -55 to 150 C (-67 to 302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data