Diode Standard 600V 200mA Surface Mount TUMD2SM
Diode Standard 600V 200mA Surface Mount TUMD2SM
Diode Standard 600V 200mA Surface Mount TUMD2SM
Manufacturer: Rohm Semiconductor
Win Source Part Number: 801458-RRE02VSM6STR
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: TUMD2SM
Manufacturer Package: 2-SMD, Flat Lead
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 1μA at 600V
DIODE GP 600V 200MA TUMD2SM Product overview: RRE02VSM6STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RRE02VSM6STR can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 600V, 0.2A, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):200mA; Diode Configuration:Single
Rectifiers Rectifier Diode wideframe discrete
DIODE GP 600V 200MA TUMD2SM
DIODE GP 600V 200MA TUMD2SM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | RRE02VSM6SCT-ND | 801458-RRE02VSM6STR | 280-RRE02VSM6STR | 74AC1894 | RRE02VSM6STR | RRE02VSM6STR | RRE02VSM6STR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RRE02VSM6STR | 600V 200MA Diode and Rectifier | Rectifier, Single, 600V, 0.2A, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | -55 C (-67 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 600 volts | 600 volts | |||||
| IR | 1.00E-3 mA | 1.00E-3 mA |