DIODE SCHOTTKY 30V 2A PMDTM Product overview: RSX205LAM30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX205LAM30TR can be used for catalog matching and distributor lookup.
Diode Schottky 30V 2A Surface Mount PMDTM
Diode Schottky 30V 2A Surface Mount PMDTM
Diode Schottky 30V 2A Surface Mount PMDTM
Manufacturer: Rohm Semiconductor
Win Source Part Number: 892442-RSX205LAM30TR
Features: Diode Schottky 30 V 2A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RSX205
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RSX205LAM30CT, RSX205LAM30DKR
DIODE SCHOTTKY 30V 2A PMDTM
DIODE SCHOTTKY 30V 2A PMDTM
SCHOTTKY RECT, SINGLE, 30V, SOD-128; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single
Schottky Diodes & Rectifiers 30V Vr 0.2mA IR Schottky Br Diode
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-RSX205LAM30TR | RSX205LAM30CT-ND | 892442-RSX205LAM30TR | RSX205LAM30TR | RSX205LAM30TR | 72AC6618 | RSX205LAM30TR |
| Product Name | Schottky 30V 2A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RSX205LAM30TR | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Rect, Single, 30V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | PMDTM | SOD-128 | SOD-128 | SOD-128-2 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | 150 C (302 F) | 150 C (302 F) |