Diode Standard 400V 6A Surface Mount TO-252
Diode Standard 400V 6A Surface Mount TO-252
Diode Standard 400V 6A Surface Mount TO-252
DIODE GEN PURP 400V 6A TO252
RECTIFIER, DUAL, 6A, 400V, TO-252; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):6A; Diode Configuration:Single
Rectifiers Rectifier 6A Io TO-252 400VVrm
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | RR601BM4SFHTLCT-ND | RR601BM4SFHTL | 28AC1854 | RR601BM4SFHTL |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Dual, 6A, 400V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm | Rectifiers |
| Tj | 150 C (302 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.1 volts | 1.1 volts |