ROHM Semiconductor USA, LLC Rectifier Diode RR264M-400

Description
ROHM's rectifier diodes are highly reliable almighty devices to cover all applications including consumers/industrial s/automotives.
Request a Quote Datasheet
Description
ROHM's rectifier diodes are highly reliable almighty devices to cover all applications including consumers/industrial s/automotives.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier Diode - RR264M-400 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Rectifier Diode
RR264M-400
Rectifier Diode RR264M-400
ROHM's rectifier diodes are highly reliable almighty devices to cover all applications including consumers/industrial s/automotives.

ROHM's rectifier diodes are highly reliable almighty devices to cover all applications including consumers/industrials/automotives.

Supplier's Site Datasheet
Automotive 400V 1A Diode and Rectifier - 280-RR264M-400 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 400V 1A Diode and Rectifier
280-RR264M-400
Automotive 400V 1A Diode and Rectifier 280-RR264M-400
Diode 400V 1A Automotive 2-Pin PMDU / Rectifying diode Product overview: RR264M-400 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RR264M-400 can be used for catalog matching and distributor lookup.

Diode 400V 1A Automotive 2-Pin PMDU / Rectifying diode Product overview: RR264M-400 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RR264M-400 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - RR264M-400 - 1243769-RR264M-400 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RR264M-400
1243769-RR264M-400
Diodes, Rectifiers - Single - RR264M-400 1243769-RR264M-400
Manufacturer: Rohm Semiconductor Win Source Part Number: 1243769-RR264M-400 Family Name: RR264M-400 Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): M1FE40; M1FE40-4063; M1FE40-5063; RR264M-400TF; Introduction Date: May 21, 2003 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1243769-RR264M-400
Family Name: RR264M-400
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): M1FE40; M1FE40-4063; M1FE40-5063; RR264M-400TF;
Introduction Date: May 21, 2003
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Rectifiers Diodes
Product Number RR264M-400 280-RR264M-400 1243769-RR264M-400
Product Name Rectifier Diode Automotive 400V 1A Diode and Rectifier Diodes, Rectifiers - Single - RR264M-400
Package SOD-123; SOD-123FL
RoHS Compliant RoHS
VRRM 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2466976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package PDI-5
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC2358-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Rectifier Diodes - 3FF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
Automotive Schottky 60V 30A Diode and Rectifier - 286-30CTQ060STRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape and Reel
RoHS Compliant RoHS
View Details
2 suppliers