DIODE SCHOTTKY 40V 5A PMDTM Product overview: RBR5LAM40ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR5LAM40ATR can be used for catalog matching and distributor lookup.
Diode Schottky 40V 5A Surface Mount PMDTM
Diode Schottky 40V 5A Surface Mount PMDTM
Diode Schottky 40V 5A Surface Mount PMDTM
SCHOTTKY RECTIFIER, SINGLE, 40V, SOD-128; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):5A; Diode Configuration:Single
DIODE SCHOTTKY 40V 5A PMDTM
Schottky Diodes & Rectifiers 40V Vr 5A Io Schottky Br Diode
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-RBR5LAM40ATR | RBR5LAM40ACT-ND | 78AC6406 | RBR5LAM40ATR | RBR5LAM40ATR |
| Product Name | Schottky 40V 5A Diode and Rectifier | Single Diodes | Schottky Rectifier, Single, 40V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | SOD-128 | SOD-128-2 | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) | |||
| Rectifier Configuration / Technology | Schottky |