Broadcom Inc. Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| It contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. The HCPL-4504 series has short propagation delays and high CTR. The HCPL-4504 series... | |
| The ACPL-M49T is a single channel, high temperature, high CMR, 20kBd digital optocoupler, configurable as a low power, low leakage phototransistor, specifically for use in the automotive applications. The SO-5... | |
| The ACPL-M49U is a single channel, high temperature, high CMR, 20kBd digital optocoupler, configurable as a low power, low leakage phototransistor, specifically for use in industrial applications. The SO-5 JEDEC... | |
| The ACPL-M60L optocoupler is an optocoupled logic gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. The output of the detector IC is an... | |
| The ACPL-M61T, AEC-Q100 compliant, optically coupled gates combine an AlGaAs light emitting diode and an integrated high gain photo detector. The output of the detector IC is an Open-collector Schottky-clamped... | |
| The ACPL-P/W480 are fast High CMR Intelligent Power Modules and Gate Drive Interface Optocouplers containing a GaAsP LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating... | |
| The ACPL-P302 consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used... | |
| The ACPL-P314/W314 gate drive optocouplers consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs... | |
| The ACPL-P340/ACPL-W340 gate drive optocoupler contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This gate drive optocoupler ideally suited for driving... | |
| The ACPL-P340/ACPL-W340 gate drive optocoupler contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This gate drive optocoupler is ideally suited... | |
| The ACPL-P341/ACPL-W341 gate drive optocoupler contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This gate drive optocoupler is ideally suited for... | |
| The ACPL-P341/ACPL-W341 gate drive optocoupler contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This gate drive optocoupler is ideally suited for... | |
| The ACPL-P343/ACPL-W343 gate drive optocopler contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This gate drive optocoupler is ideally suited for... | |
| The ACPL-P343/ACPL-W343 gate drive optocoupler contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This gate drive optocoupler is ideally suited for... | |
| The ACPL-P345 is a high-speed 1A gate drive optocoupler that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is... | |
| The ACPL-P346 is a high-speed 2.5A gate drive optocoupler that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is... | |
| The ACPL-P456-000E Intelligent Power Module (IPM) and gate drive interface optocoupler serves AC and brushless DC motor drive, switching power supply and industrial inverter applications. The ACPL-P456 contains a GaAsP... | |
| The ACPL-P480 fast Intelligent Power Module interface optocoupler contains a GaAsP LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need for additional wave shaping. | |
| The ACPL-P483 High CMR Intelligent Power Module is a high speed optocoupler containing a AlGaAs LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need... | |
| The ACPL-P484 High CMR Intelligent Power Module is a high speed optocoupler containing a GaAsP LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need... | |
| The ACPL-T350 gate drive optocoupler contains a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving... | |
| The ACPL-W21L (single channel SSO-6 package) is the first industrial 5MBd low power digital optocoupler. The detector has CMOS output stage and optical receiver input stages with built-in Schmitt... | |
| The ACPL-W302 gate drive optocoupler consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs... | |
| The ACPL-W314 gate drive optocoupler consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs... | |
| The ACPL-W345 is a high-speed 1A gate drive optocoupler that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is... | |
| The ACPL-W346 is a high-speed 2.5A gate drive optocoupler that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is... | |
| The ACPL-W454/P454 is similar to Avago Technologies other high speed transistor output optocouplers, but with shorter propagation delays and higher CTR. The ACPL-W454/P454 also has a guaranteed propagation delay difference... | |
| The ACPL-W454/P454 is similar to other Avago Technologies high speed transistor output optocouplers, but with shorter propagation delays and higher CTR. The ACPL-W454/P454 also has a guaranteed propagation delay difference... | |
| The ACPL-W456 contains a GaAsP LED optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices make this optocoupler excellent solution for improving inverter efficiency... | |
| The ACPL-W483 High CMR Intelligent Power Module is a high speed optocoupler containing a AlGaAs LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need... | |
| The ACPL-W484 High CMR Intelligent Power Module is a high speed optocoupler containing a GaAsP LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need... | |
| The ACPL-W50L (single-channel, stretched SO-6 package) optocoupler is a low power, low-input current, digital optocoupler This optocoupler uses an insulating layer between the light emitting diode and an integrated photon... | |
| The ACPL-W60L/K63L optocouplers are optically coupled gates that combine a GaAsP light emitting diode and an integrated high gain photo detector. The output of the detector IC is an open... | |
| The ACPL-W611/ACPL-P611 optocoupler is an optically coupled digital gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. The output of the detector IC is... | |
| The ACPL-W611/ACPL-P611 optocoupler is an optically coupled digital gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. The output of the detector IC is... | |
| The ACPL-W61L (single-channel, stretched SO-6 package) optocoupler is part of the Avago ultra low power ACPL-x6xL digital optocouplers that combine an AlGaAs light emitting diode (LED) and an integrated high... | |
| The ACSL-6xx0 are multi-channel and bi-directional, high-speed logic gate optocouplers. Integration of multiple optocouplers in monolithic form is achieved through patented process technology. These devices provide full duplex and bi-directional... | |
| The ACSL-7210 is a dual-channel bi-directional 25MBd digital optocoupler optimized for bi-directional industrial communication networks using high speed protocols such as PROFIBUS fieldbus and Serial Peripheral Interface (SPI). The device... | |
| The ASSR-15XX Solid State Relay (SSR) series is specifically designed for high current applications, commonly found in industrial applications. The ASSR-15XX Series consist of an AlGaAs infrared light-emitting diode (LED)... | |
| The ASSR-5211 Solid State Relay (SSR) is specifically designed for high current applications, commonly found in the industrial equipments.The relay is a solid-state replacement for single-pole, normally-open, (1 Form A)... | |
| The Avago ACPL-M50L (single-channel, SO-5 package) is a low power, low input current, open-collector output digital optocoupler. ACPL-M50L uses an insulating layer between the light emitting diode and an integrated... | |
| The Avago ACPL-M51L (single-channel, SO-5 package) is a low power, low supply voltage 1Mbd digital optocoupler, configurable as a 4-pin device. The ACPL-M51L uses an insulating layer between the light... | |
| The Avago ACPL-M61L (single-channel, SO-5 package) optocoupler is part of the Avago ultra low power ACPL-x6xL digital optocouplers that combine an AlGaAs light emitting diode and an integrated high gain... | |
| The Avago ACPL-M62L (single-channel, SO-5 package) open-drain optocoupler is part of the Avago ultra low power ACPL-x6xL digital optocouplers that combine an AlGaAs light emitting diode and an integrated high... | |
| The Avago ACPL-M71T and ACPL-M72T are high temperature, digital CMOS optocouplers in SO-5 packages. Suitable for hybrid and electric vehicle applications, the optocouplers use the latest CMOS IC technology to... | |
| The Avago ACPL-M71U and ACPL-M72U are high temperature, digital CMOS optocouplers in SO-5 packages. Suitable for high temperature industrial digital isolation applications, the optocouplers use the latest CMOS IC technology... | |
| The Avago ACPL-P347 is a high-speed 1.0A gate drive optocoupler device that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. The... | |
| The Avago ACPL-P349 is a high-speed 2.5A gate drive optocoupler device that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. The... | |
| The Avago ACPL-W347 is a high-speed 1.0A gate drive optocoupler device that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. The... | |
| The Avago ACPL-W349 is a high-speed 2.5A gate drive optocoupler device that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. The... | |
| The CNY17-1-000E optocoupler contains a light emitting diode optically coupled to a phototransistor. It is packaged in a 6-pin DIP package and available in wide-lead spacing option and lead bend... | |
| The CNY17-2-000E optocoupler contains a light emitting diode optically coupled to a phototransistor. It is packaged in a 6-pin DIP package and available in wide-lead spacing option and lead bend... | |
| The CNY17-3-000E optocoupler contains a light emitting diode optically coupled to a phototransistor. It is packaged in a 6-pin DIP package and available in wide-lead spacing option and lead bend... | |
| The CNY17-4-000E optocoupler contains a light emitting diode optically coupled to a phototransistor. It is packaged in a 6-pin DIP package and available in wide-lead spacing option and lead bend... | |
| The HCNR200 high-linearity analog optocoupler consists of a high-performance AlGaAs LED that illuminates two closely matched photodiodes. The input photodiode can be used to monitor, and therefore stabilize, the light... | |
| The HCNR201 high-linearity analog optocoupler consists of a high-performance AlGaAs LED that illuminates two closely matched photodiodes. The input photodiode can be used to monitor, and therefore stabilize, the light... | |
| The HCNW135 diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and... | |
| The HCNW136 diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and... | |
| The HCNW137 optocoupler is an optically coupled digital gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to... | |
| The HCNW137 optocoupler is an optically coupled logic gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to... | |
| The HCNW2201 optocoupler is an optically-coupled logic gate. It contains an AlGaAs LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to... | |
| The HCNW2211 optocoupler is an optically-coupled logic gate. It contains an AlGaAs LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to... | |
| The HCNW2611 optocoupler is an optically coupled digital gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to... | |
| The HCNW3120 gate drive optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. It is ideally suited for driving power... | |
| The HCNW4506 contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices makes this optocoupler an excellent solution... | |
| The HCNW4562 analog optocoupler provides wide bandwidth isolation for analog signals. It is ideal for video isolation when combined with its application circuit. High linearity and low phase shift are... | |
| The HCPL-0201 optocoupler is an optically-coupled logic gate. It contains an GaAsP LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to... | |
| The HCPL-0211 optocoupler is an optically-coupled logic gate. It contains a GaAsP LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to... | |
| The HCPL-0300 optocoupler combines an 820 nm AlGaAs photon emitting diode with an integrated high gain photon detector. This combination of Avago designed and manufactured semiconductor devices brings new high... | |
| The HCPL-0314 gate drive optocoupler is a GaAsP LED optically coupled to integrated circuit with a power output stage all packaged into SO-8, 5.08mm X 5.99mm. It is ideally suited... | |
| The HCPL-0370/3700 and HCPL-3760 are voltage/current threshold detection optocouplers. The HCPL-3760 is a low-current version of the HCPL-0370/3700. To obtain lower current operation, the HCPL-3760 uses a high-efficiency AlGaAs LED... | |
| The HCPL-3020 and HCPL-0302 gate drive optocouplers consist of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving... | |
| The HCPL-4502 high-speed, diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Applications for the HCPL-4502 include power... | |
| The high-speed ACPL-P481/W481 optocoupler contains a GaAsP LED, photo detector and a Schmitt trigger that eliminates the need for external waveform conditioning circuits. The totem pole output eliminates the need... | |
| The single-channel ACPL-M75L is a 15 MBd CMOS optocoupler in a SOIC-5 package. The optocouplers utilize the latest CMOS IC technology to achieve outstanding performance with very low power consumption. | |
| The single-channel ACPL-W70L is a 15 MBd CMOS optocoupler in a Stretched SO6 package. The optocouplers utilize the latest CMOS IC technology to achieve outstanding performance with very low power... | |
| These diode-transistor optocouplers use an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Applications include power module interfaces and TTL systems. | |
| This diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor... | |
| This high gain optocoupler series uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for... | |
| This small outline wide operating temperature, high CMR, high speed, logic gate optocoupler is a single channel device in a five lead miniature footprint. The ACPL-M61U-000E optically coupled gates combine... |
| << Prev | Next >> |