OPTOISO 5KV 1CH GATE DRIVER 6SO
OPTOISO 5KV 1CH GATE DRIVER 6SO
1A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched
OPTOCOUPLER, GATE DRIVE, 5KV, SSO-6 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 516-ACPL-W345-500ECT-ND | 31AJ4449 |
| Product Name | Isolators - Gate Drivers | Optocoupler, Gate Drive, 5Kv, Sso-6 Rohs Compliant Broadcom |
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" | |
| Mounting Option | Surface Mount | |
| Isolation Voltage | 5000 volts |