Broadcom Inc. SMD 5kV 50mA Signal Isolator and Optocoupler ACPL-W483-500E

Description
1-Ch Optocoupler, 5kV Isolation, 50mA Output, SO, Surface Mount Product overview: ACPL-W483-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 50mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, 50mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W483-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Optocoupler, 5kV Isolation, 50mA Output, SO, Surface Mount Product overview: ACPL-W483-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 50mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, 50mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W483-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5kV 50mA Signal Isolator and Optocoupler
902-ACPL-W483-500E
SMD 5kV 50mA Signal Isolator and Optocoupler 902-ACPL-W483-500E
1-Ch Optocoupler, 5kV Isolation, 50mA Output, SO, Surface Mount Product overview: ACPL-W483-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 50mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, 50mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W483-500E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 5kV Isolation, 50mA Output, SO, Surface Mount Product overview: ACPL-W483-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 50mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, 50mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W483-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-4145-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-4145-2-ND
Logic Output Optoisolators 516-4145-2-ND
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/µs CMTI 6-SO

Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/µs CMTI 6-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-4145-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-4145-1-ND
Logic Output Optoisolators 516-4145-1-ND
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/µs CMTI 6-SO

Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/µs CMTI 6-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-4145-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-4145-6-ND
Logic Output Optoisolators 516-4145-6-ND
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/µs CMTI 6-SO

Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/µs CMTI 6-SO

Buy Now Datasheet
Optocoupler, Gate Drive, 5Kv, Sso-6 Rohs Compliant Broadcom - 31AJ4453 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 5Kv, Sso-6 Rohs Compliant Broadcom
31AJ4453
Optocoupler, Gate Drive, 5Kv, Sso-6 Rohs Compliant Broadcom 31AJ4453
OPTOCOUPLER, GATE DRIVE, 5KV, SSO-6 ROHS COMPLIANT: YES

OPTOCOUPLER, GATE DRIVE, 5KV, SSO-6 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-W483-500E
Logic Output Optocouplers ACPL-W483-500E
Logic Output Optocouplers IPM Inverting

Logic Output Optocouplers IPM Inverting

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-ACPL-W483-500E 516-4145-2-ND 31AJ4453 ACPL-W483-500E
Product Name SMD 5kV 50mA Signal Isolator and Optocoupler Logic Output Optoisolators Optocoupler, Gate Drive, 5Kv, Sso-6 Rohs Compliant Broadcom Logic Output Optocouplers
Input DC DC
Output TOTEM POLE Push-Pull, Totem Pole
Mounting Option Tape and Reel Surface Mount
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Forward Current 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4678-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3830MU12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details