Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO Stretched
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO Stretched
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO Stretched
Manufacturer: Broadcom Limited
Win Source Part Number: 1011805-ACPL-W50L-50
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 5000Vrms
Family Name: ACPL-W50L
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 6-SO Stretched
Minimum DC Current Transfer Ratio: 93% @ 3mA
Maximum DC Current Transfer Ratio: 200% @ 3mA
Switching Turn-On and Turn-Off Time: 200ns, 380ns
Maximum Output Voltage: 24V
Channel Output Current: 8mA
Continuous forward current- Max: 20mA
Alternative Parts (Cross-Reference): PS8302L-E3; PS8302L-V-AX; TLP719; TLP719F(F);
Introduction Date: July 08, 2010
ECCN: EAR99
Country of Origin: Singapore, Philippines
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
High Speed Optocouplers 1MBd 15000V/us
OPTOCOUPLER, TRANSISTOR, 5KV, SOIC-6 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-3688-2-ND | 1011805-ACPL-W50L-500E | ACPL-W50L-500E | 31AJ4454 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - ACPL-W50L-500E | High Speed Optocouplers | Optocoupler, Transistor, 5Kv, Soic-6 Rohs Compliant Broadcom |
| Input | DC | DC; DC | ||
| Output | Phototransistor | Phototransistor; Transistor | ||
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" | |||
| Mounting Option | Surface Mount | Surface Mount; 6-SO Stretched |