Broadcom Inc. Isolators - Gate Drivers ACPL-W302-560E

Description
400mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
Request a Quote Datasheet
Description
400mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-W302-560E-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
ACPL-W302-560E-ND
Isolators - Gate Drivers ACPL-W302-560E-ND
400mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO

400mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO

Buy Now Datasheet
Isolators - Gate Drivers - ACPL-W302-560E - 766967-ACPL-W302-560E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-W302-560E
766967-ACPL-W302-560E
Isolators - Gate Drivers - ACPL-W302-560E 766967-ACPL-W302-560E
Manufacturer: Broadcom Limited Win Source Part Number: 766967-ACPL-W302-560 E Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.295", 7.50mm Width) Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 200mA, 200mA Operating Supply Voltage: 10 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 400mA Family Name: ACPL-W302 Categories: Isolators Manufacturer Package: 6-SO Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns Alternative Parts (Cross-Reference): PS9301L2-V; PS9331L2-V-AX; PS9331L2-V-E3-AX; Introduction Date: September 30, 2005 ECCN: EAR99 Country of Origin: Philippines, Singapore Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 766967-ACPL-W302-560E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SOIC (0.295", 7.50mm Width)
Approvals: CSA, IEC/EN/DIN, UR
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 200mA, 200mA
Operating Supply Voltage: 10 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 50ns, 50ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Peak Output: 400mA
Family Name: ACPL-W302
Categories: Isolators
Manufacturer Package: 6-SO
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns
Alternative Parts (Cross-Reference): PS9301L2-V; PS9331L2-V-AX; PS9331L2-V-E3-AX;
Introduction Date: September 30, 2005
ECCN: EAR99
Country of Origin: Philippines, Singapore
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number ACPL-W302-560E-ND 766967-ACPL-W302-560E
Product Name Isolators - Gate Drivers Isolators - Gate Drivers - ACPL-W302-560E
Package Type "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-4689-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803060 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details