Broadcom Inc. 10MBd Wide Operating Temperature Automotive Digital Optocoupler with R²Coupler™ Isolation and AEC-Q100 Qualification ACPL-M61T-000E

Description
The ACPL-M61T, AEC-Q100 compliant, optically coupled gates combine an AlGaAs light emitting diode and an integrated high gain photo detector. The output of the detector IC is an Open-collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 15,000 V/µs at VCM=1000V. This small outline wide operating temperature, high CMR, high speed, logic gate optocoupler is a single channel device in a five lead miniature footprint. This optocoupler is suitable for use in automotive high speed communications logic interfacing with low propagation delays, input/output buffering and is recommended for use in high operating temperature environment. This unique design provides maximum AC and DC circuit isolation while achieving TTL compatibility. The optocoupler AC and DC operational parameters are guaranteed from -40°C to 125°C.
Request a Quote Datasheet
Description
The ACPL-M61T, AEC-Q100 compliant, optically coupled gates combine an AlGaAs light emitting diode and an integrated high gain photo detector. The output of the detector IC is an Open-collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 15,000 V/µs at VCM=1000V. This small outline wide operating temperature, high CMR, high speed, logic gate optocoupler is a single channel device in a five lead miniature footprint. This optocoupler is suitable for use in automotive high speed communications logic interfacing with low propagation delays, input/output buffering and is recommended for use in high operating temperature environment. This unique design provides maximum AC and DC circuit isolation while achieving TTL compatibility. The optocoupler AC and DC operational parameters are guaranteed from -40°C to 125°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MBd Wide Operating Temperature Automotive Digital Optocoupler with R²Coupler™ Isolation and AEC-Q100 Qualification - ACPL-M61T-000E - Broadcom Inc.
San Jose, CA, USA
10MBd Wide Operating Temperature Automotive Digital Optocoupler with R²Coupler™ Isolation and AEC-Q100 Qualification
ACPL-M61T-000E
10MBd Wide Operating Temperature Automotive Digital Optocoupler with R²Coupler™ Isolation and AEC-Q100 Qualification ACPL-M61T-000E
The ACPL-M61T, AEC-Q100 compliant, optically coupled gates combine an AlGaAs light emitting diode and an integrated high gain photo detector. The output of the detector IC is an Open-collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 15,000 V/µs at VCM=1000V. This small outline wide operating temperature, high CMR, high speed, logic gate optocoupler is a single channel device in a five lead miniature footprint. This optocoupler is suitable for use in automotive high speed communications logic interfacing with low propagation delays, input/output buffering and is recommended for use in high operating temperature environment. This unique design provides maximum AC and DC circuit isolation while achieving TTL compatibility. The optocoupler AC and DC operational parameters are guaranteed from -40°C to 125°C.

The ACPL-M61T, AEC-Q100 compliant, optically coupled gates combine an AlGaAs light emitting diode and an integrated high gain photo detector.
The output of the detector IC is an Open-collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 15,000 V/µs at VCM=1000V.
This small outline wide operating temperature, high CMR, high speed, logic gate optocoupler is a single channel device in a five lead miniature footprint.
This optocoupler is suitable for use in automotive high speed communications logic interfacing with low propagation delays, input/output buffering and is recommended for use in high operating temperature environment.
This unique design provides maximum AC and DC circuit isolation while achieving TTL compatibility. The optocoupler AC and DC operational parameters are guaranteed from -40°C to 125°C.

Supplier's Site
Logic Output Optoisolators - 516-2258-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2258-5-ND
Logic Output Optoisolators 516-2258-5-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 4000Vrms 1 Channel 15kV/µs CMTI 5-SO

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 4000Vrms 1 Channel 15kV/µs CMTI 5-SO

Buy Now Datasheet
Singapore, Singapore
4kV SOIC Signal Isolator and Optocoupler
902-ACPL-M61T-000E
4kV SOIC Signal Isolator and Optocoupler 902-ACPL-M61T-000E
1-Ch Optocoupler, 4kV Isolation, 10MBps, SOIC, DC Input Product overview: ACPL-M61T-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M61T-000E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 4kV Isolation, 10MBps, SOIC, DC Input Product overview: ACPL-M61T-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M61T-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-M61T-000E
High Speed Optocouplers ACPL-M61T-000E
High Speed Optocouplers 10MBd 15k V/us

High Speed Optocouplers 10MBd 15k V/us

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-M61T-000E 516-2258-5-ND 902-ACPL-M61T-000E ACPL-M61T-000E
Product Name 10MBd Wide Operating Temperature Automotive Digital Optocoupler with R²Coupler™ Isolation and AEC-Q100 Qualification Logic Output Optoisolators 4kV SOIC Signal Isolator and Optocoupler High Speed Optocouplers
Input AC; DC DC DC
Output Open Collector Schottky Transistor Open Collector, Schottky Clamped
Approvals UL, CSA, AEC-Q100, RoHS
Package Type SO-5 Package "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Surface Mount Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
Digital Isolators - 448-4DIR2401HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8234BC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details