Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-0452-500E HCPL-0452-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042504-HCPL-0452-50 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Family Name: HCPL-0452-500E Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SO Minimum DC Current Transfer Ratio: 15% @ 16mA Switching Turn-On and Turn-Off Time: 1μs, 1μs (Max) Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Alternative Parts (Cross-Reference): HCPL-0452-560; HCPL-0452; HCPL-0452-560E; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042504-HCPL-0452-50 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Family Name: HCPL-0452-500E Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SO Minimum DC Current Transfer Ratio: 15% @ 16mA Switching Turn-On and Turn-Off Time: 1μs, 1μs (Max) Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Alternative Parts (Cross-Reference): HCPL-0452-560; HCPL-0452; HCPL-0452-560E; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-0452-500E - 1042504-HCPL-0452-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-0452-500E
1042504-HCPL-0452-500E
Optoisolators - Transistor, Photovoltaic Output - HCPL-0452-500E 1042504-HCPL-0452-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1042504-HCPL-0452-50 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Family Name: HCPL-0452-500E Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SO Minimum DC Current Transfer Ratio: 15% @ 16mA Switching Turn-On and Turn-Off Time: 1μs, 1μs (Max) Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Alternative Parts (Cross-Reference): HCPL-0452-560; HCPL-0452; HCPL-0452-560E; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 1042504-HCPL-0452-500E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Family Name: HCPL-0452-500E
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-SO
Minimum DC Current Transfer Ratio: 15% @ 16mA
Switching Turn-On and Turn-Off Time: 1μs, 1μs (Max)
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Alternative Parts (Cross-Reference): HCPL-0452-560; HCPL-0452; HCPL-0452-560E;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4039-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4039-6-ND
Transistor, Photovoltaic Output Optoisolators 516-4039-6-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO Tall

Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO Tall

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4039-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4039-1-ND
Transistor, Photovoltaic Output Optoisolators 516-4039-1-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO Tall

Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO Tall

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4039-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4039-2-ND
Transistor, Photovoltaic Output Optoisolators 516-4039-2-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO Tall

Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO Tall

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0452-500E
High Speed Optocouplers HCPL-0452-500E
High Speed Optocouplers 1MBd 1Ch 16mA

High Speed Optocouplers 1MBd 1Ch 16mA

Buy Now Datasheet
Optocoupler, Transistor, 1Ch/0.025A/soic Rohs Compliant Broadcom - 25AK0692 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 1Ch/0.025A/soic Rohs Compliant Broadcom
25AK0692
Optocoupler, Transistor, 1Ch/0.025A/soic Rohs Compliant Broadcom 25AK0692
OPTOCOUPLER, TRANSISTOR, 1CH/0.025A/SOIC ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 1CH/0.025A/SOIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1042504-HCPL-0452-500E 516-4039-6-ND HCPL-0452-500E 25AK0692
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-0452-500E Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor, 1Ch/0.025A/soic Rohs Compliant Broadcom
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount; 8-SO Surface Mount
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-1900-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3321MC12NXUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details