Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 5-SO
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 5-SO
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 5-SO
Broadcom ACPL-M60L-500E Optocoupler
Broadcom ACPL-M60L-500E Optocoupler
Broadcom ACPL-M60L-500E Optocoupler
15Mbps Optocoupler, 3.75kV Isolation, SOIC, 1-Ch Product overview: ACPL-M60L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M60L-500E can be used for catalog matching and distributor lookup.
High Speed Optocouplers 15MBd 15k V/us
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:15Mbaud; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channel RoHS Compliant: Yes
OPTOCOUPLER, LOGIC GATE O/P, 3.75KV; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:15Mbaud; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:15mA; No. of RoHS Compliant: Yes
15Mbit/s 75ns 10kV/us DC SOP-5 Optocouplers - Logic Output ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-2220-2-ND | 7160617 | 7160617P | 902-ACPL-M60L-500E | ACPL-M60L-500E | 58Y4353 | 58Y4352 | ACPL-M60L-500E |
| Product Name | Logic Output Optoisolators | Optocouplers | Optocouplers | 3.75kV SOIC Signal Isolator and Optocoupler | High Speed Optocouplers | Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Broadcom | Optocoupler, Logic Gate O/p, 3.75Kv; No. Of Channels Broadcom | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output |
| Input | DC | DC | DC | DC | 15mA | DC | ||
| Output | Open Collector, Schottky Clamped | |||||||
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | |||||||
| Mounting Option | Surface Mount | Surface mount | SOIC | Tape and Reel | SOP | SOIC | ||
| Forward Current | 20 milliamps |