Broadcom Inc. Optocouplers ACSL-6210-00RE

Description
Optocoupler Logic-Out DC i/p 2-CH SO8 N
Request a Quote Datasheet
Description
Optocoupler Logic-Out DC i/p 2-CH SO8 N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 6961251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6961251
Optocouplers 6961251
Optocoupler Logic-Out DC i/p 2-CH SO8 N

Optocoupler Logic-Out DC i/p 2-CH SO8 N

Supplier's Site
Optocouplers - 6961251P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6961251P
Optocouplers 6961251P
Optocoupler Logic-Out DC i/p 2-CH SO8 N

Optocoupler Logic-Out DC i/p 2-CH SO8 N

Supplier's Site
Optocouplers - 1783233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1783233
Optocouplers 1783233
Optocoupler Logic-Out DC i/p 2-CH SO8 N

Optocoupler Logic-Out DC i/p 2-CH SO8 N

Supplier's Site
Logic Output Optoisolators - 516-1602-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1602-5-ND
Logic Output Optoisolators 516-1602-5-ND
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 2 Channel 10kV/µs CMTI 8-SO

Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 2 Channel 10kV/µs CMTI 8-SO

Buy Now Datasheet
Singapore, Singapore
SOIC Signal Isolator and Optocoupler
902-ACSL-6210-00RE
SOIC Signal Isolator and Optocoupler 902-ACSL-6210-00RE
2-CH High Speed Logic Output Optocoupler, 15Mbps, SOIC Product overview: ACSL-6210-00RE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6210-00RE can be used for catalog matching and distributor lookup.

2-CH High Speed Logic Output Optocoupler, 15Mbps, SOIC Product overview: ACSL-6210-00RE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6210-00RE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Smd, Dual, Bi-Dir; No. Of Channels Broadcom - 89K8378 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Dual, Bi-Dir; No. Of Channels Broadcom
89K8378
Optocoupler, Smd, Dual, Bi-Dir; No. Of Channels Broadcom 89K8378
OPTOCOUPLER, SMD, DUAL, BI-DIR; No. of Channels:2 Channel; Isolation Voltage:2.5kV; Data Rate:15Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Category:IEC/EN/DIN EN RoHS Compliant: Yes

OPTOCOUPLER, SMD, DUAL, BI-DIR; No. of Channels:2 Channel; Isolation Voltage:2.5kV; Data Rate:15Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Category:IEC/EN/DIN EN RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACSL-6210-00RE
High Speed Optocouplers ACSL-6210-00RE
High Speed Optocouplers 3.0V - 5.5V 15MBd

High Speed Optocouplers 3.0V - 5.5V 15MBd

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 6961251 6961251P 516-1602-5-ND 902-ACSL-6210-00RE 89K8378 ACSL-6210-00RE
Product Name Optocouplers Optocouplers Logic Output Optoisolators SOIC Signal Isolator and Optocoupler Optocoupler, Smd, Dual, Bi-Dir; No. Of Channels Broadcom High Speed Optocouplers
Input DC DC DC DC
Output Logic gate Open Collector, Schottky Clamped
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface mount SOIC Surface Mount Rail/Tube SOIC
Rise Time 0.0350 µs 0.0300 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDL8033G4BXTMA1DKR-ND - DigiKey
Specs
Package Type 8-VDFN Exposed Pad
Mounting Option Surface Mount
Rise Time 0.1950 µs
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 863-SI8237AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details