Broadcom Inc. 4kV 20mA SOIC Signal Isolator and Optocoupler ACPL-M71T-500E

Description
1-Ch Optocoupler, SOIC, 4kV, Push-Pull, 35ns Delay, 20mA Product overview: ACPL-M71T-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 20mA, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, 20mA, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M71T-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Optocoupler, SOIC, 4kV, Push-Pull, 35ns Delay, 20mA Product overview: ACPL-M71T-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 20mA, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, 20mA, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M71T-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4kV 20mA SOIC Signal Isolator and Optocoupler
902-ACPL-M71T-500E
4kV 20mA SOIC Signal Isolator and Optocoupler 902-ACPL-M71T-500E
1-Ch Optocoupler, SOIC, 4kV, Push-Pull, 35ns Delay, 20mA Product overview: ACPL-M71T-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 20mA, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, 20mA, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M71T-500E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, SOIC, 4kV, Push-Pull, 35ns Delay, 20mA Product overview: ACPL-M71T-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 20mA, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, 20mA, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M71T-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-4134-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-4134-2-ND
Logic Output Optoisolators 516-4134-2-ND
Logic Output Optoisolator Push-Pull, Totem Pole 4000Vrms 1 Channel 15kV/µs CMTI 5-SO

Logic Output Optoisolator Push-Pull, Totem Pole 4000Vrms 1 Channel 15kV/µs CMTI 5-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-4134-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-4134-6-ND
Logic Output Optoisolators 516-4134-6-ND
Logic Output Optoisolator Push-Pull, Totem Pole 4000Vrms 1 Channel 15kV/µs CMTI 5-SO

Logic Output Optoisolator Push-Pull, Totem Pole 4000Vrms 1 Channel 15kV/µs CMTI 5-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-4134-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-4134-1-ND
Logic Output Optoisolators 516-4134-1-ND
Logic Output Optoisolator Push-Pull, Totem Pole 4000Vrms 1 Channel 15kV/µs CMTI 5-SO

Logic Output Optoisolator Push-Pull, Totem Pole 4000Vrms 1 Channel 15kV/µs CMTI 5-SO

Buy Now Datasheet
Optoisolators - Logic Output - ACPL-M71T-500E - 766959-ACPL-M71T-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-M71T-500E
766959-ACPL-M71T-500E
Optoisolators - Logic Output - ACPL-M71T-500E 766959-ACPL-M71T-500E
Manufacturer: Broadcom Limited Win Source Part Number: 766959-ACPL-M71T-500 E Series: Automotive, AEC-Q100, R2Coupler Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 3 V ~ 5.5 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 4000Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Manufacturer Package: 5-SOIC Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Alternative Parts (Cross-Reference): ACPL-M71T-000E; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 766959-ACPL-M71T-500E
Series: Automotive, AEC-Q100, R2Coupler
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads
Mounting: SMD
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 3 V ~ 5.5 V
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 10ns, 10ns
Number of Channels: 1
Voltage - Isolation: 4000Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Manufacturer Package: 5-SOIC
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns
Alternative Parts (Cross-Reference): ACPL-M71T-000E;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Optocoupler, Digital, 4Kv, Soic-5 Rohs Compliant Broadcom - 31AJ4442 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 4Kv, Soic-5 Rohs Compliant Broadcom
31AJ4442
Optocoupler, Digital, 4Kv, Soic-5 Rohs Compliant Broadcom 31AJ4442
OPTOCOUPLER, DIGITAL, 4KV, SOIC-5 ROHS COMPLIANT: YES

OPTOCOUPLER, DIGITAL, 4KV, SOIC-5 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-ACPL-M71T-500E 516-4134-2-ND 766959-ACPL-M71T-500E 31AJ4442
Product Name 4kV 20mA SOIC Signal Isolator and Optocoupler Logic Output Optoisolators Optoisolators - Logic Output - ACPL-M71T-500E Optocoupler, Digital, 4Kv, Soic-5 Rohs Compliant Broadcom
Input DC DC DC; DC
Output PUSH-PULL Push-Pull, Totem Pole Push-Pull, Totem Pole
Mounting Option Tape and Reel Surface Mount Surface Mount
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 859-735 - WAGO
Specs
Input DC
Rise Time 2.5 µs
View Details
Isolators - Gate Drivers - 863-SI8233AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details