Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing
Broadcom HCNR200-300E Optocoupler
Broadcom HCNR200-300E Optocoupler
Broadcom HCNR200-300E Optocoupler
High Linearity Optocouplers 1 Ch 60mW 25mA
OPTOCOUPLER, PHOTODIODE, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Forward Current If:25mA; Forward Voltage:1.6V; Gain Tolerance:15% RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1608-5-ND | 6935264 | 6935264P | HCNR200-300E | 31K6870 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | High Linearity Optocouplers | Optocoupler, Photodiode, 5000Vrms; No. Of Channels Broadcom |
| Input | DC | DC | |||
| Output | Photocell | Photodiode; Photodiode | |||
| Package Type | 8-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Surface mount | PDIP | Surface Mount DIP |