Broadcom Inc. Optocouplers HCNR201-000E

Description
Broadcom HCNR201-000E Optocoupler
Request a Quote Datasheet
Description
Broadcom HCNR201-000E Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 5474074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
5474074
Optocouplers 5474074
Broadcom HCNR201-000E Optocoupler

Broadcom HCNR201-000E Optocoupler

Supplier's Site
Optocouplers - 5474074P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
5474074P
Optocouplers 5474074P
Broadcom HCNR201-000E Optocoupler

Broadcom HCNR201-000E Optocoupler

Supplier's Site
Optocouplers - 9225835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9225835
Optocouplers 9225835
Broadcom HCNR201-000E Optocoupler

Broadcom HCNR201-000E Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1523-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1523-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1523-5-ND
Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP

Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP W Tube - 107-HCNR201-000E - Utmel Electronic Limited
Hong Kong, China
Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP W Tube
107-HCNR201-000E
Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP W Tube 107-HCNR201-000E
Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP W Tube

Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP W Tube

Supplier's Site
Optocoupler, Photodiode, 5000Vrms; No. Of Channels Broadcom - 88H7711 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photodiode, 5000Vrms; No. Of Channels Broadcom
88H7711
Optocoupler, Photodiode, 5000Vrms; No. Of Channels Broadcom 88H7711
OPTOCOUPLER, PHOTODIODE, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Bandwidth:1.5MHz; Forward Current If:25mA; Forward Voltage:1.6V; Gain Tolerance:5% RoHS Compliant: Yes

OPTOCOUPLER, PHOTODIODE, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Bandwidth:1.5MHz; Forward Current If:25mA; Forward Voltage:1.6V; Gain Tolerance:5% RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Linearity Optocouplers
HCNR201-000E
High Linearity Optocouplers HCNR201-000E
High Linearity Optocouplers 1 Ch 60mW 25mA

High Linearity Optocouplers 1 Ch 60mW 25mA

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
HCNR201-000E
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output HCNR201-000E
5kV 1 1.6V DIP-8 Optocouplers - Phototransistor Output ROHS

5kV 1 1.6V DIP-8 Optocouplers - Phototransistor Output ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 5474074 5474074P 516-1523-5-ND 107-HCNR201-000E 88H7711 HCNR201-000E HCNR201-000E
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP W Tube Optocoupler, Photodiode, 5000Vrms; No. Of Channels Broadcom High Linearity Optocouplers Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
Input DC DC DC DC; DC
Output Photodiode; Photodiode Photocell Photodiode; Photovoltaic, Linearized
Approvals RoHS Compliant RoHS Compliant
Mounting Option Through hole PDIP Through Hole 8-DIP (0.400, 10.16mm) DIP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 4990597 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - SI8235BD-D-IS3R-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 1EDC60H12AHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details