Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing
Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing
Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing
Broadcom HCNR201-500E Optocoupler
Broadcom HCNR201-500E Optocoupler
OPTOCOUPLER, PHOTODIODE, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels; Output Voltage:15V RoHS Compliant: Yes
OPTOCOUPLER, LINEAR, 5KV, SM DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channels:1Channe RoHS Compliant: Yes
High Linearity Optocouplers 1 Ch 60mW 25mA
5kV 1 1.6V SOP-8 Optocouplers - Phototransistor Output ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1773-2-ND | 1744126 | 1743636 | 52M7929 | 58Y4655 | HCNR201-500E | HCNR201-500E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler, Photodiode, 5000Vrms; No. Of Channels Broadcom | Optocoupler, Linear, 5Kv, Sm Dip-8; No. Of Channels Broadcom | High Linearity Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC | DC | 25mA | ||||
| Output | Photocell | Photodiode; Photodiode | Photodiode; Photodiode | ||||
| Package Type | 8-SMD, Gull Wing | ||||||
| Mounting Option | Surface Mount | Surface mount | Surface mount | Surface Mount DIP | Surface Mount DIP |