Broadcom Inc. Very High, CMR, Wide VCC Logic Gate Optocouplers HCPL-0211

Description
The HCPL-0211 optocoupler is an optically-coupled logic gate. It contains a GaAsP LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, illuminating the need for additional waveshaping. A superior internal shield on the HCPL-0211 guarantees common mode transient immunity of 10 kV/ms at a common mode voltage of 1000 volts. The electrical and switching characteristics of the HCPL-0211 are guaranteed from -40oC to 85oC and a VCC from 4.5 volts to 20 volts. Low IF and wide VCC range allows compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed couplers. Logic signals are transmitted with a typical propagation delay of 150 ns.
Request a Quote Datasheet
Description
The HCPL-0211 optocoupler is an optically-coupled logic gate. It contains a GaAsP LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, illuminating the need for additional waveshaping. A superior internal shield on the HCPL-0211 guarantees common mode transient immunity of 10 kV/ms at a common mode voltage of 1000 volts. The electrical and switching characteristics of the HCPL-0211 are guaranteed from -40oC to 85oC and a VCC from 4.5 volts to 20 volts. Low IF and wide VCC range allows compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed couplers. Logic signals are transmitted with a typical propagation delay of 150 ns.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Very High, CMR, Wide VCC Logic Gate Optocouplers - HCPL-0211 - Broadcom Inc.
San Jose, CA, USA
Very High, CMR, Wide VCC Logic Gate Optocouplers
HCPL-0211
Very High, CMR, Wide VCC Logic Gate Optocouplers HCPL-0211
The HCPL-0211 optocoupler is an optically-coupled logic gate. It contains a GaAsP LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, illuminating the need for additional waveshaping. A superior internal shield on the HCPL-0211 guarantees common mode transient immunity of 10 kV/ms at a common mode voltage of 1000 volts. The electrical and switching characteristics of the HCPL-0211 are guaranteed from -40oC to 85oC and a VCC from 4.5 volts to 20 volts. Low IF and wide VCC range allows compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed couplers. Logic signals are transmitted with a typical propagation delay of 150 ns.

The HCPL-0211 optocoupler is an optically-coupled logic gate. It contains a GaAsP LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, illuminating the need for additional waveshaping.

A superior internal shield on the HCPL-0211 guarantees common mode transient immunity of 10 kV/ms at a common mode voltage of 1000 volts.

The electrical and switching characteristics of the HCPL-0211 are guaranteed from -40oC to 85oC and a VCC from 4.5 volts to 20 volts. Low IF and wide VCC range allows compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed couplers. Logic signals are transmitted with a typical propagation delay of 150 ns.

Supplier's Site
Singapore, Singapore
3.75kV SOIC Signal Isolator and Optocoupler
902-HCPL-0211
3.75kV SOIC Signal Isolator and Optocoupler 902-HCPL-0211
5Mbps SOIC-8 Optocoupler, 3.75kV Isolation, 1-Ch Product overview: HCPL-0211 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0211 can be used for catalog matching and distributor lookup.

5Mbps SOIC-8 Optocoupler, 3.75kV Isolation, 1-Ch Product overview: HCPL-0211 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0211 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-1056-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1056-5-ND
Logic Output Optoisolators 516-1056-5-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0211
High Speed Optocouplers HCPL-0211
High Speed Optocouplers 5MBd 1Ch 1.6mA

High Speed Optocouplers 5MBd 1Ch 1.6mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-0211 902-HCPL-0211 516-1056-5-ND HCPL-0211
Product Name Very High, CMR, Wide VCC Logic Gate Optocouplers 3.75kV SOIC Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input DC DC DC
Output Photodiode TOTEM POLE Push-Pull, Totem Pole
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type SO-8 Package "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Rail/Tube Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4261-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3026ASXUMA1TR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details