Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 5-SO
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 5-SO
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 5-SO
Broadcom ACPL-M61L-500E Optocoupler
High Speed Logic Output Optocoupler, 1-CH, Totem Pole, 3.75kV Isolation, SO Product overview: ACPL-M61L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M61L-500E can be used for catalog matching and distributor lookup.
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channel RoHS Compliant: Yes
OPTOCOUPLER, CMOS, 1-CH, 3.75KV; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:6mA; No. of RoHS Compliant: Yes
High Speed Optocouplers 10MBd 15k V/us
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-2910-2-ND | 242543 | 902-ACPL-M61L-500E | 58Y4356 | 58Y4355 | ACPL-M61L-500E |
| Product Name | Logic Output Optoisolators | Optocouplers | 3.75kV Signal Isolator and Optocoupler | Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Broadcom | Optocoupler, Cmos, 1-Ch, 3.75Kv; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | AC; DC | DC | 6mA | ||
| Output | Push-Pull, Totem Pole | TOTEM POLE | ||||
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | |||||
| Mounting Option | Surface Mount | Tubular | Tape and Reel | SOP | SOIC | |
| Forward Current | 8 milliamps |