OPTOISO 5KV 1CH GATE DVR 6SO
OPTOISO 5KV 1CH GATE DVR 6SO
600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
Logic Output Optocouplers 0.6A IGBT Gate Drive
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 516-ACPL-W314-560EDKR-ND | ACPL-W314-560E |
| Product Name | Isolators - Gate Drivers | Logic Output Optocouplers |
| Package Type | "6-SOIC (0.295"", 7.50mm Width)" | |
| Mounting Option | Surface Mount | |
| Isolation Voltage | 5000 volts |