Manufacturer: Broadcom Limited
Win Source Part Number: 1135425-ACPL-P340-50
Packaging: Reel
Mounting Style: SMD
Approvals: CSA, UR
Technology: Optical Coupling
Current - Output High, Low: 800mA, 800mA
Voltage - Isolation: 3750Vrms
Current - Peak Output: 1A
Categories: Isolators
Supplier Device Package: 6-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-SOIC (0.268", 6.80mm Width)
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns
Pulse Width Distortion (Maximum): 70ns
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rise / Fall Time: 43ns, 40ns
Voltage - Forward (Vf): 1.55V
Voltage - Output Supply: 15V ~ 30V
1A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched
1A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched
1A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched
Logic Output Optocouplers Gate Drive Opto
OPTOCOUPLER, GATE DRIVE, 3.75KV, SOIC-6 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1135425-ACPL-P340-500E | 516-4139-2-ND | ACPL-P340-500E | 24AK9943 |
| Product Name | Isolators - Gate Drivers - ACPL-P340-500E | Isolators - Gate Drivers | Logic Output Optocouplers | Optocoupler, Gate Drive, 3.75Kv, Soic-6 Rohs Compliant Broadcom |
| Mounting Option | Surface Mount | Surface Mount | ||
| Isolation Voltage | 3750 volts | 3750 volts | ||
| Rise Time | 0.0430 µs | 0.0430 µs |