Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-0453-500E

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-2971-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2971-2-ND
Transistor, Photovoltaic Output Optoisolators 516-2971-2-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2971-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2971-6-ND
Transistor, Photovoltaic Output Optoisolators 516-2971-6-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2971-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2971-1-ND
Transistor, Photovoltaic Output Optoisolators 516-2971-1-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0453-500E
High Speed Optocouplers HCPL-0453-500E
High Speed Optocouplers 1MBd 1Ch 16mA

High Speed Optocouplers 1MBd 1Ch 16mA

Buy Now Datasheet
Optocoupler, Smd, 1Mbd; No. Of Channels Broadcom - 38K1831 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, 1Mbd; No. Of Channels Broadcom
38K1831
Optocoupler, Smd, 1Mbd; No. Of Channels Broadcom 38K1831
OPTOCOUPLER, SMD, 1MBD; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:20V; Product Range:-; SVHC:No RoHS Compliant: Yes

OPTOCOUPLER, SMD, 1MBD; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:20V; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor Output Optocoupler, High Speed, 1, 3.75 Kv, 15 %, 25 Ma, Soic, 8 Rohs Compliant Broadcom - 58Y4675 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, High Speed, 1, 3.75 Kv, 15 %, 25 Ma, Soic, 8 Rohs Compliant Broadcom
58Y4675
Transistor Output Optocoupler, High Speed, 1, 3.75 Kv, 15 %, 25 Ma, Soic, 8 Rohs Compliant Broadcom 58Y4675
Transistor Output Optocoupler, High Speed, 1, 3.75 kV, 15 %, 25 mA, SOIC, 8 RoHS Compliant: Yes

Transistor Output Optocoupler, High Speed, 1, 3.75 kV, 15 %, 25 mA, SOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-2971-2-ND HCPL-0453-500E 38K1831 58Y4675
Product Name Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Smd, 1Mbd; No. Of Channels Broadcom Transistor Output Optocoupler, High Speed, 1, 3.75 Kv, 15 %, 25 Ma, Soic, 8 Rohs Compliant Broadcom
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
Solid State Relays - 309835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8233AB-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details