Broadcom Inc. 1.0 Amp Output Current Power & SiC MOSFET Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 ACPL-P345-000E

Description
The ACPL-P345 is a high-speed 1A gate drive optocoupler that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power and SiC(Silicon Carbide) MOSFETs used in inverter or AC-DC/DC-DC converter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving MOSFETs at high frequency for high efficiency conversion. The ACPL-P345 has the highest insulation voltage of VIORM= 891Vpeak in the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 3750 VRMS for 1 minute.
Request a Quote Datasheet
Description
The ACPL-P345 is a high-speed 1A gate drive optocoupler that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power and SiC(Silicon Carbide) MOSFETs used in inverter or AC-DC/DC-DC converter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving MOSFETs at high frequency for high efficiency conversion. The ACPL-P345 has the highest insulation voltage of VIORM= 891Vpeak in the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 3750 VRMS for 1 minute.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0 Amp Output Current Power & SiC MOSFET Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 - ACPL-P345-000E - Broadcom Inc.
San Jose, CA, USA
1.0 Amp Output Current Power & SiC MOSFET Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6
ACPL-P345-000E
1.0 Amp Output Current Power & SiC MOSFET Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 ACPL-P345-000E
The ACPL-P345 is a high-speed 1A gate drive optocoupler that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power and SiC(Silicon Carbide) MOSFETs used in inverter or AC-DC/DC-DC converter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving MOSFETs at high frequency for high efficiency conversion. The ACPL-P345 has the highest insulation voltage of VIORM= 891Vpeak in the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 3750 VRMS for 1 minute.

The ACPL-P345 is a high-speed 1A gate drive optocoupler that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power and SiC(Silicon Carbide) MOSFETs used in inverter or AC-DC/DC-DC converter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving MOSFETs at high frequency for high efficiency conversion. The ACPL-P345 has the highest insulation voltage of VIORM= 891Vpeak in the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 3750 VRMS for 1 minute.

Supplier's Site
Optocouplers - 9108276P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9108276P
Optocouplers 9108276P
Broadcom ACPL-P345-000E Optocoupler

Broadcom ACPL-P345-000E Optocoupler

Supplier's Site
Optocouplers - 9108276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9108276
Optocouplers 9108276
Broadcom ACPL-P345-000E Optocoupler

Broadcom ACPL-P345-000E Optocoupler

Supplier's Site
Optocouplers - 1783256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1783256
Optocouplers 1783256
Broadcom ACPL-P345-000E Optocoupler

Broadcom ACPL-P345-000E Optocoupler

Supplier's Site
Isolators - Gate Drivers - 516-3166-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3166-5-ND
Isolators - Gate Drivers 516-3166-5-ND
1A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched

1A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-P345-000E
Logic Output Optocouplers ACPL-P345-000E
Logic Output Optocouplers OPTOCOUPLER GATE DRV, LF

Logic Output Optocouplers OPTOCOUPLER GATE DRV, LF

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-P345-000E 9108276P 516-3166-5-ND ACPL-P345-000E
Product Name 1.0 Amp Output Current Power & SiC MOSFET Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 Optocouplers Isolators - Gate Drivers Logic Output Optocouplers
Input AC; DC
Output Phototransistor
Package Type SO-6 "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Stretched SO-6 Surface Mount
Emitter AlGaAs LED
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Logic Output Optoisolators - 3320-OLS600SB-ND - DigiKey
Specs
Input DC
Output Tri-State
Package Type "8-DIP (0.300"", 7.62mm)"
View Details