Manufacturer: Broadcom Limited
Win Source Part Number: 766963-ACPL-P481-000
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 4.5 V ~ 20 V
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 16ns, 20ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: ACPL-P481
Categories: Isolators
Manufacturer Package: 6-SO Stretched
Output Current per Channel: 25mA
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 350ns, 350ns
Alternative Parts (Cross-Reference): TLP2408(TP,F); TLP2408(F); TLP2408;
Introduction Date: October 20, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 100
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched
Optocoupler Logic-Out Totem-Pole DC-IN 1-CH 6-Pin SO Tube Product overview: ACPL-P481-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-P481-000E can be used for catalog matching and distributor lookup.
OPTOCOUPLER, GATE DRIVE INTERFACE; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:-; Optocoupler Case Style:SSO; No. of Pins:6Pins; Product Range:ACPL Series; SVHC:No SVHC (12-Jan-2017); Input Current:10mA; No. of RoHS Compliant: Yes
Logic Output Optocouplers 5MBd Optocoupler
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 766963-ACPL-P481-000E | 516-3711-ND | 902-ACPL-P481-000E | 36AJ8122 | ACPL-P481-000E |
| Product Name | Optoisolators - Logic Output - ACPL-P481-000E | Logic Output Optoisolators | Signal Isolator and Optocoupler | Optocoupler, Gate Drive Interface; No. Of Channels Broadcom | Logic Output Optocouplers |
| Input | DC; DC | DC | DC | 10mA | |
| Output | Push-Pull, Totem Pole | Push-Pull, Totem Pole | Totem-Pole | ||
| Mounting Option | Surface Mount | Surface Mount | SO | SSO | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | ||
| Rise Time | 0.0160 µs | 0.0160 µs |