Broadcom Inc. High CMR, High Speed TTL Compatible Optocoupler ACPL-W611-000E

Description
The ACPL-W611/ACPL-P611 optocoupler is an optically coupled digital gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. The output of the detector IC is an open collector Schottky clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 10,000 V/μs for the ACPL-W611. This unique design provides maximum ac and dc circuit isolation while achieving TTL compatibility. The optocoupler ac and dc operational parameters are guaranteed from -40°C to 85°C allowing trouble-free system performance. The ACPL-W611/ACPL-P611 is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate and are recommended for use in extremely high ground or induced noise environments.
Request a Quote Datasheet
Description
The ACPL-W611/ACPL-P611 optocoupler is an optically coupled digital gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. The output of the detector IC is an open collector Schottky clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 10,000 V/μs for the ACPL-W611. This unique design provides maximum ac and dc circuit isolation while achieving TTL compatibility. The optocoupler ac and dc operational parameters are guaranteed from -40°C to 85°C allowing trouble-free system performance. The ACPL-W611/ACPL-P611 is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate and are recommended for use in extremely high ground or induced noise environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High CMR, High Speed TTL Compatible Optocoupler - ACPL-W611-000E - Broadcom Inc.
San Jose, CA, USA
High CMR, High Speed TTL Compatible Optocoupler
ACPL-W611-000E
High CMR, High Speed TTL Compatible Optocoupler ACPL-W611-000E
The ACPL-W611/ACPL-P611 optocoupler is an optically coupled digital gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. The output of the detector IC is an open collector Schottky clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 10,000 V/μs for the ACPL-W611. This unique design provides maximum ac and dc circuit isolation while achieving TTL compatibility. The optocoupler ac and dc operational parameters are guaranteed from -40°C to 85°C allowing trouble-free system performance. The ACPL-W611/ACPL-P611 is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate and are recommended for use in extremely high ground or induced noise environments.

The ACPL-W611/ACPL-P611 optocoupler is an optically coupled digital gate that combines a GaAsP light emitting diode and an integrated high gain photo detector.
The output of the detector IC is an open collector Schottky clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 10,000 V/μs for the ACPL-W611. This unique design provides maximum ac and dc circuit isolation while achieving TTL compatibility. The optocoupler ac and dc operational parameters are guaranteed from -40°C to 85°C allowing trouble-free system performance.
The ACPL-W611/ACPL-P611 is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate and are recommended for use in extremely high ground or induced noise environments.

Supplier's Site
Logic Output Optoisolators - 516-ACPL-W611-000E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-ACPL-W611-000E-ND
Logic Output Optoisolators 516-ACPL-W611-000E-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 6-SO

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 6-SO

Buy Now Datasheet
Singapore, Singapore
3.75kV Signal Isolator and Optocoupler
902-ACPL-W611-000E
3.75kV Signal Isolator and Optocoupler 902-ACPL-W611-000E
1-Ch Optocoupler, 3.75kV Isolation, 10Mbps, SOP-6 Product overview: ACPL-W611-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W611-000E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 3.75kV Isolation, 10Mbps, SOP-6 Product overview: ACPL-W611-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W611-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-W611-000E
High Speed Optocouplers ACPL-W611-000E
High Speed Optocouplers 10MBd 3750Vrms

High Speed Optocouplers 10MBd 3750Vrms

Buy Now Datasheet
Optocoupler, Smd, Logic O/p; No. Of Channels Broadcom - 12M7591 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Logic O/p; No. Of Channels Broadcom
12M7591
Optocoupler, Smd, Logic O/p; No. Of Channels Broadcom 12M7591
OPTOCOUPLER, SMD, LOGIC O/P; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, UL; CMR:15kV/µs; RoHS Compliant: Yes

OPTOCOUPLER, SMD, LOGIC O/P; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, UL; CMR:15kV/µs; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-W611-000E 516-ACPL-W611-000E-ND 902-ACPL-W611-000E ACPL-W611-000E 12M7591
Product Name High CMR, High Speed TTL Compatible Optocoupler Logic Output Optoisolators 3.75kV Signal Isolator and Optocoupler High Speed Optocouplers Optocoupler, Smd, Logic O/p; No. Of Channels Broadcom
Input AC; DC DC DC
Output Open Collector Schottky Transistor Open Collector, Schottky Clamped
Approvals UL, CSA
Package Type Stretched SO-6 Package "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Surface Mount Rail/Tube SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3141MU12FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details