Broadcom Inc. 2.5 Amp Output Current IGBT Gate Driver Optocoupler with Low Icc ACPL-T350-000E

Description
The ACPL-T350 gate drive optocoupler contains a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. For IGBTs with higher ratings, the ACPL-T350 series can be used to drive a discrete power stage whichs drives the IGBT gate. The ACPL-T350 has an insulation voltage of VIORM = 630 Vpeak (Option 060).
Request a Quote Datasheet
Description
The ACPL-T350 gate drive optocoupler contains a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. For IGBTs with higher ratings, the ACPL-T350 series can be used to drive a discrete power stage whichs drives the IGBT gate. The ACPL-T350 has an insulation voltage of VIORM = 630 Vpeak (Option 060).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 Amp Output Current IGBT Gate Driver Optocoupler with Low Icc - ACPL-T350-000E - Broadcom Inc.
San Jose, CA, USA
2.5 Amp Output Current IGBT Gate Driver Optocoupler with Low Icc
ACPL-T350-000E
2.5 Amp Output Current IGBT Gate Driver Optocoupler with Low Icc ACPL-T350-000E
The ACPL-T350 gate drive optocoupler contains a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. For IGBTs with higher ratings, the ACPL-T350 series can be used to drive a discrete power stage whichs drives the IGBT gate. The ACPL-T350 has an insulation voltage of VIORM = 630 Vpeak (Option 060).

The ACPL-T350 gate drive optocoupler contains a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications.
The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. For IGBTs with higher ratings, the ACPL-T350 series can be used to drive a discrete power stage whichs drives the IGBT gate. The ACPL-T350 has an insulation voltage of VIORM = 630 Vpeak (Option 060).

Supplier's Site
Isolators - Gate Drivers - 516-3451-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3451-ND
Isolators - Gate Drivers 516-3451-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-T350-000E
Logic Output Optocouplers ACPL-T350-000E
Logic Output Optocouplers 2.5A IGBT Gate Drive

Logic Output Optocouplers 2.5A IGBT Gate Drive

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-T350-000E 516-3451-ND ACPL-T350-000E
Product Name 2.5 Amp Output Current IGBT Gate Driver Optocoupler with Low Icc Isolators - Gate Drivers Logic Output Optocouplers
Input AC; DC
Output IGBT Gate Driver
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type 300mil DIP-8 "8-DIP (0.300"", 7.62mm)"
Mounting Option Surface Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 309845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - SI8235-B-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details