OPTOISO 3.75KV 1CH GATE DRVR 6SO
OPTOISO 3.75KV 1CH GATE DRVR 6SO
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched
Logic Output Optocouplers OPTOCOUPLER GATE DRV, TR+LF
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 516-ACPL-P346-500EDKR-ND | ACPL-P346-500E |
| Product Name | Isolators - Gate Drivers | Logic Output Optocouplers |
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" | |
| Mounting Option | Surface Mount | |
| Isolation Voltage | 3750 volts |