Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-0453-000E

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-1528-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1528-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1528-5-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO

Buy Now Datasheet
Optocouplers - 450947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
450947
Optocouplers 450947
Broadcom HCPL-0453-000E Optocoupler

Broadcom HCPL-0453-000E Optocoupler

Supplier's Site
Optocouplers - 9225671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9225671
Optocouplers 9225671
Broadcom HCPL-0453-000E Optocoupler

Broadcom HCPL-0453-000E Optocoupler

Supplier's Site
Optocouplers - 450947P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
450947P
Optocouplers 450947P
Broadcom HCPL-0453-000E Optocoupler

Broadcom HCPL-0453-000E Optocoupler

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0453-000E
High Speed Optocouplers HCPL-0453-000E
High Speed Optocouplers 1MBd 1Ch 16mA

High Speed Optocouplers 1MBd 1Ch 16mA

Buy Now Datasheet
Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom - 88H7766 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom
88H7766
Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom 88H7766
OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:20V; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:20V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-1528-5-ND 450947 450947P HCPL-0453-000E 88H7766
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers High Speed Optocouplers Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom
Input DC DC
Output Phototransistor Phototransistor; Transistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface mount SOIC SOIC
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8232AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3023ASXUMA1TR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details