Broadcom Inc. Logic Output Optoisolators ACPL-P484-500E

Description
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched
Request a Quote Datasheet
Description
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-ACPL-P484-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-ACPL-P484-500ETR-ND
Logic Output Optoisolators 516-ACPL-P484-500ETR-ND
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched

Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched

Buy Now Datasheet
Logic Output Optoisolators - 516-ACPL-P484-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-ACPL-P484-500ECT-ND
Logic Output Optoisolators 516-ACPL-P484-500ECT-ND
OPTOISOLTR 3.75KV PUSH PULL 6-SO

OPTOISOLTR 3.75KV PUSH PULL 6-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-ACPL-P484-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-ACPL-P484-500EDKR-ND
Logic Output Optoisolators 516-ACPL-P484-500EDKR-ND
OPTOISOLTR 3.75KV PUSH PULL 6-SO

OPTOISOLTR 3.75KV PUSH PULL 6-SO

Buy Now Datasheet
Optoisolators - Logic Output - ACPL-P484-500E - 859311-ACPL-P484-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-P484-500E
859311-ACPL-P484-500E
Optoisolators - Logic Output - ACPL-P484-500E 859311-ACPL-P484-500E
Manufacturer: Broadcom Limited Win Source Part Number: 859311-ACPL-P484-500 E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator - Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-P484 Categories: Isolators Case / Package: 6-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 859311-ACPL-P484-500E
Operating Temperature Range: -40°C ~ 105°C
Features: Logic Output Optoisolator - Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched
Package: 6-SOIC (0.268", 6.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACPL-P484
Categories: Isolators
Case / Package: 6-SO Stretched
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-P484-500E
High Speed Optocouplers ACPL-P484-500E
High Speed Optocouplers Optocoupler

High Speed Optocouplers Optocoupler

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-ACPL-P484-500ETR-ND 859311-ACPL-P484-500E ACPL-P484-500E
Product Name Logic Output Optoisolators Optoisolators - Logic Output - ACPL-P484-500E High Speed Optocouplers
Input DC
Output Push-Pull, Totem Pole
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Surface Mount; 6-SO Stretched
Forward Current 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 336-4767-1-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details