Broadcom Inc. Transistor, Photovoltaic Output Optoisolators ASSR-V622-002E

Description
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - ASSR-V622-002E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ASSR-V622-002E-ND
Transistor, Photovoltaic Output Optoisolators ASSR-V622-002E-ND
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-DIP

Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - ASSR-V622-002E - 768881-ASSR-V622-002E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ASSR-V622-002E
768881-ASSR-V622-002E
Optoisolators - Transistor, Photovoltaic Output - ASSR-V622-002E 768881-ASSR-V622-002E
Manufacturer: Broadcom Limited Win Source Part Number: 768881-ASSR-V622-002 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Output Type: Photovoltaic Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 280μs, 30μs Family Name: ASSR-V622 Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 7V Output Current per Channel: 20μA Current - DC Forward (If) (Maximum): 30mA Alternative Parts (Cross-Reference): ASSR-V622-302E; ASSR-V622-502E; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 768881-ASSR-V622-002E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Photovoltaic
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 280μs, 30μs
Family Name: ASSR-V622
Categories: Isolators
Manufacturer Package: 8-DIP
Output Voltage MAX: 7V
Output Current per Channel: 20μA
Current - DC Forward (If) (Maximum): 30mA
Alternative Parts (Cross-Reference): ASSR-V622-302E; ASSR-V622-502E;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number ASSR-V622-002E-ND 768881-ASSR-V622-002E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - ASSR-V622-002E
Input DC DC; DC
Output Photocell Photodiode; Photovoltaic
Package Type "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4770-1-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocouplers - 1732229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Phototransistor; Transistor
Approvals RoHS Compliant
Mounting Option Through hole
View Details