Broadcom Inc. 2.0 Amp Output Current IGBT Gate Drive Optocoupler HCNW3120

Description
The HCNW3120 gate drive optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. It is ideally suited for driving power IGBTs and MOSFETs used in motor controll inverted applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied make it ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. It has the highest insulation voltage of VIORM = 1414 V peak in the VDE 0884.
Request a Quote Datasheet
Description
The HCNW3120 gate drive optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. It is ideally suited for driving power IGBTs and MOSFETs used in motor controll inverted applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied make it ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. It has the highest insulation voltage of VIORM = 1414 V peak in the VDE 0884.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0 Amp Output Current IGBT Gate Drive Optocoupler - HCNW3120 - Broadcom Inc.
San Jose, CA, USA
2.0 Amp Output Current IGBT Gate Drive Optocoupler
HCNW3120
2.0 Amp Output Current IGBT Gate Drive Optocoupler HCNW3120
The HCNW3120 gate drive optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. It is ideally suited for driving power IGBTs and MOSFETs used in motor controll inverted applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied make it ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. It has the highest insulation voltage of VIORM = 1414 V peak in the VDE 0884.

The HCNW3120 gate drive optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. It is ideally suited for driving power IGBTs and MOSFETs used in motor controll inverted applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied make it ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. It has the highest insulation voltage of VIORM = 1414 V peak in the VDE 0884.

Supplier's Site
Isolators - Gate Drivers - 516-1124-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-1124-5-ND
Isolators - Gate Drivers 516-1124-5-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCNW3120
Logic Output Optocouplers HCNW3120
Logic Output Optocouplers 1Ch 10mA 700mW

Logic Output Optocouplers 1Ch 10mA 700mW

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCNW3120 516-1124-5-ND HCNW3120
Product Name 2.0 Amp Output Current IGBT Gate Drive Optocoupler Isolators - Gate Drivers Logic Output Optocouplers
Input DC
Output Photodiode
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.400"", 10.16mm)"
Mounting Option Surface Mount (optional feature); Flatpack (optional feature) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235BA-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3860MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details