Broadcom Inc. 1.0 Amp Output Current Power & SiC MOSFET Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 ACPL-W345-000E

Description
The ACPL-W345 is a high-speed 1A gate drive optocoupler that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power and SiC(Silicon Carbide) MOSFETs used in inverter or AC-DC/DC-DC converter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving MOSFETs at high frequency for high efficiency conversion. The ACPL-W345 has the highest insulation voltage of VIORM= 1140Vpeak in the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 5000 VRMS for 1 minute .
Request a Quote Datasheet
Description
The ACPL-W345 is a high-speed 1A gate drive optocoupler that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power and SiC(Silicon Carbide) MOSFETs used in inverter or AC-DC/DC-DC converter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving MOSFETs at high frequency for high efficiency conversion. The ACPL-W345 has the highest insulation voltage of VIORM= 1140Vpeak in the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 5000 VRMS for 1 minute .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0 Amp Output Current Power & SiC MOSFET Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 - ACPL-W345-000E - Broadcom Inc.
San Jose, CA, USA
1.0 Amp Output Current Power & SiC MOSFET Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6
ACPL-W345-000E
1.0 Amp Output Current Power & SiC MOSFET Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 ACPL-W345-000E
The ACPL-W345 is a high-speed 1A gate drive optocoupler that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power and SiC(Silicon Carbide) MOSFETs used in inverter or AC-DC/DC-DC converter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving MOSFETs at high frequency for high efficiency conversion. The ACPL-W345 has the highest insulation voltage of VIORM= 1140Vpeak in the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 5000 VRMS for 1 minute .

The ACPL-W345 is a high-speed 1A gate drive optocoupler that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power and SiC(Silicon Carbide) MOSFETs used in inverter or AC-DC/DC-DC converter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving MOSFETs at high frequency for high efficiency conversion. The ACPL-W345 has the highest insulation voltage of VIORM= 1140Vpeak in the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 5000 VRMS for 1 minute .

Supplier's Site
Isolators - Gate Drivers - 516-3742-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3742-ND
Isolators - Gate Drivers 516-3742-ND
1A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

1A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-W345-000E
Logic Output Optocouplers ACPL-W345-000E
Logic Output Optocouplers OPTOCOUPLER GATE DRV, LF

Logic Output Optocouplers OPTOCOUPLER GATE DRV, LF

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-W345-000E 516-3742-ND ACPL-W345-000E
Product Name 1.0 Amp Output Current Power & SiC MOSFET Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 Isolators - Gate Drivers Logic Output Optocouplers
Input AC; DC
Output Phototransistor
Package Type SO-6 "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Surface Mount
Emitter AlGaAs LED
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3830MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details