Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCNW139-300E HCNW139-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1178997-HCNW139-300E Packaging: Tube Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 18V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 200% at 12mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 11μs, 11μs Voltage - Forward (Vf): 1.45V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1178997-HCNW139-300E Packaging: Tube Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 18V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 200% at 12mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 11μs, 11μs Voltage - Forward (Vf): 1.45V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCNW139-300E - 1178997-HCNW139-300E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCNW139-300E
1178997-HCNW139-300E
Optoisolators - Transistor, Photovoltaic Output - HCNW139-300E 1178997-HCNW139-300E
Manufacturer: Broadcom Limited Win Source Part Number: 1178997-HCNW139-300E Packaging: Tube Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 18V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 200% at 12mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 11μs, 11μs Voltage - Forward (Vf): 1.45V

Manufacturer: Broadcom Limited
Win Source Part Number: 1178997-HCNW139-300E
Packaging: Tube
Mounting Style: SMD
Output Type: Darlington with Base
Input Type: DC
Current - Output / Channel: 60mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 18V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 200% at 12mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 11μs, 11μs
Voltage - Forward (Vf): 1.45V

Buy Now
Transistor, Photovoltaic Output Optoisolators - 516-1613-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1613-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1613-5-ND
Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-SMD

Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCNW139-300E
High Speed Optocouplers HCNW139-300E
High Speed Optocouplers 100kBd 1Ch 0.4mA

High Speed Optocouplers 100kBd 1Ch 0.4mA

Buy Now Datasheet
Optocoupler, Smd, Darlington O/p; No. Of Channels Broadcom - 97K0963 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Darlington O/p; No. Of Channels Broadcom
97K0963
Optocoupler, Smd, Darlington O/p; No. Of Channels Broadcom 97K0963
OPTOCOUPLER, SMD, DARLINGTON O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:5kV; CTR Min:400%; Collector Emitter Voltage V(br)ceo:18V; RoHS Compliant: Yes

OPTOCOUPLER, SMD, DARLINGTON O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:5kV; CTR Min:400%; Collector Emitter Voltage V(br)ceo:18V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1178997-HCNW139-300E 516-1613-5-ND HCNW139-300E 97K0963
Product Name Optoisolators - Transistor, Photovoltaic Output - HCNW139-300E Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Smd, Darlington O/p; No. Of Channels Broadcom
Input DC; DC DC
Output Photodarlington; Darlington with Base Photodarlington
Mounting Option Surface Mount Surface Mount Surface Mount DIP
Isolation Voltage 5000 volts 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8234AD-C-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details