600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO
600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO
600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO
700ns 10V~30V 25kV/us DC SOP-8 Optocouplers - Logic Output ROHS
OPTOCOUPLER, GATE DRIVE, 3.75KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
High Speed Optocouplers 1Ch 8mA 400mW
| DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-3745-1-ND | HCPL-0314-500E | 71AC2979 | HCPL-0314-500E |
| Product Name | Isolators - Gate Drivers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | Optocoupler, Gate Drive, 3.75Kv, Soic-8; No. Of Channels Broadcom | High Speed Optocouplers |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||
| Mounting Option | Surface Mount | SOIC | ||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | |
| Rise Time | 0.0500 µs |