Broadcom Inc. 2.5kV SOIC Signal Isolator and Optocoupler ACSL-6210-50RE

Description
2-Ch 2.5kV Optocoupler, 15Mbps, SOP-8, SOIC N Product overview: ACSL-6210-50RE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6210-50RE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch 2.5kV Optocoupler, 15Mbps, SOP-8, SOIC N Product overview: ACSL-6210-50RE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6210-50RE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5kV SOIC Signal Isolator and Optocoupler
902-ACSL-6210-50RE
2.5kV SOIC Signal Isolator and Optocoupler 902-ACSL-6210-50RE
2-Ch 2.5kV Optocoupler, 15Mbps, SOP-8, SOIC N Product overview: ACSL-6210-50RE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6210-50RE can be used for catalog matching and distributor lookup.

2-Ch 2.5kV Optocoupler, 15Mbps, SOP-8, SOIC N Product overview: ACSL-6210-50RE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6210-50RE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-2915-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2915-2-ND
Logic Output Optoisolators 516-2915-2-ND
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 2 Channel 10kV/µs CMTI 8-SO

Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 2 Channel 10kV/µs CMTI 8-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-2915-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2915-6-ND
Logic Output Optoisolators 516-2915-6-ND
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 2 Channel 10kV/µs CMTI 8-SO

Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 2 Channel 10kV/µs CMTI 8-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-2915-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2915-1-ND
Logic Output Optoisolators 516-2915-1-ND
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 2 Channel 10kV/µs CMTI 8-SO

Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 2 Channel 10kV/µs CMTI 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACSL-6210-50RE
High Speed Optocouplers ACSL-6210-50RE
High Speed Optocouplers 3.0V - 5.5V 15MBd

High Speed Optocouplers 3.0V - 5.5V 15MBd

Buy Now Datasheet
Optocoupler, Digital, 2.5Kv, Nsoic-8 Rohs Compliant Broadcom - 24AK9949 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 2.5Kv, Nsoic-8 Rohs Compliant Broadcom
24AK9949
Optocoupler, Digital, 2.5Kv, Nsoic-8 Rohs Compliant Broadcom 24AK9949
OPTOCOUPLER, DIGITAL, 2.5KV, NSOIC-8 ROHS COMPLIANT: YES

OPTOCOUPLER, DIGITAL, 2.5KV, NSOIC-8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-ACSL-6210-50RE 516-2915-2-ND ACSL-6210-50RE 24AK9949
Product Name 2.5kV SOIC Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers Optocoupler, Digital, 2.5Kv, Nsoic-8 Rohs Compliant Broadcom
Input DC DC
Mounting Option Tape and Reel Surface Mount
Isolation Voltage 2500 volts 2500 volts
Output Open Collector, Schottky Clamped
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 7026804 - RS Components, Ltd.
Specs
Output Igbt
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 863-SI8234AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details