High-Speed Logic Optocoupler, 1-CH, Totem-Pole, SOIC, 3750Vrms Product overview: HCPL-0201-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0201-000E can be used for catalog matching and distributor lookup.
Broadcom HCPL-0201-000E Optocoupler
Broadcom HCPL-0201-000E Optocoupler
Broadcom HCPL-0201-000E Optocoupler
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-SO Tall
OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:1k; Data Rate Max:5Mbps; Input Current:5mA RoHS Compliant: Yes
BROADCOM LIMITED - HCPL-0201-000E - OPTOCOUPLER, LOGIC GATE, 3750VRMS
High Speed Optocouplers 5MBd 1Ch 1.6mA
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL-0201-000E | 5473958 | 5473958P | 516-1704-5-ND | 88H7760 | 107-HCPL-0201-000E | HCPL-0201-000E |
| Product Name | SOIC Signal Isolator and Optocoupler | Optocouplers | Optocouplers | Logic Output Optoisolators | Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom | BROADCOM LIMITED - HCPL-0201-000E - OPTOCOUPLER, LOGIC GATE, 3750VRMS | High Speed Optocouplers |
| Input | DC | DC | DC | DC | 5mA | DC; DC | |
| Output | Totem-Pole | Logic gate | Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Mounting Option | SOIC | Through hole | SOIC | Surface Mount | SOIC | 8-SOIC (0.154, 3.90mm Width) | |
| Approvals | RoHS Compliant | RoHS Compliant | UL | ||||
| Rise Time | 0.0300 µs | 0.0300 µs |