Broadcom Inc. Isolators - Gate Drivers HCPL-0302-000E

Description
400mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO
Request a Quote Datasheet
Description
400mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 516-2970-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-2970-ND
Isolators - Gate Drivers 516-2970-ND
400mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO

400mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-0302-000E
Logic Output Optocouplers HCPL-0302-000E
Logic Output Optocouplers 8MBd 1Ch 0.5mA

Logic Output Optocouplers 8MBd 1Ch 0.5mA

Buy Now
Optocoupler, Gate Drive, 3.75Kv, Soic-8; No. Of Channels Broadcom - 88K2249 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 3.75Kv, Soic-8; No. Of Channels Broadcom
88K2249
Optocoupler, Gate Drive, 3.75Kv, Soic-8; No. Of Channels Broadcom 88K2249
OPTOCOUPLER, GATE DRIVE, 3.75KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 3.75KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-2970-ND HCPL-0302-000E 88K2249
Product Name Isolators - Gate Drivers Logic Output Optocouplers Optocoupler, Gate Drive, 3.75Kv, Soic-8; No. Of Channels Broadcom
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8237AB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI20H12AHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details