Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-0370-500E HCPL-0370-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042502-HCPL-0370-50 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Input Type: AC, DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Switching Turn-On and Turn-Off Time: 4μs, 10μs Rise and Fall Time: 20μs, 0.3μs Maximum Output Voltage: 20V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042502-HCPL-0370-50 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Input Type: AC, DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Switching Turn-On and Turn-Off Time: 4μs, 10μs Rise and Fall Time: 20μs, 0.3μs Maximum Output Voltage: 20V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-0370-500E - 1042502-HCPL-0370-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-0370-500E
1042502-HCPL-0370-500E
Optoisolators - Transistor, Photovoltaic Output - HCPL-0370-500E 1042502-HCPL-0370-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1042502-HCPL-0370-50 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Input Type: AC, DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Switching Turn-On and Turn-Off Time: 4μs, 10μs Rise and Fall Time: 20μs, 0.3μs Maximum Output Voltage: 20V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 1042502-HCPL-0370-500E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Input Type: AC, DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Switching Turn-On and Turn-Off Time: 4μs, 10μs
Rise and Fall Time: 20μs, 0.3μs
Maximum Output Voltage: 20V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4193-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4193-2-ND
Transistor, Photovoltaic Output Optoisolators 516-4193-2-ND
Optoisolator Darlington Output 3750Vrms 1 Channel 8-SO

Optoisolator Darlington Output 3750Vrms 1 Channel 8-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4193-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4193-1-ND
Transistor, Photovoltaic Output Optoisolators 516-4193-1-ND
Optoisolator Darlington Output 3750Vrms 1 Channel 8-SO

Optoisolator Darlington Output 3750Vrms 1 Channel 8-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4193-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4193-6-ND
Transistor, Photovoltaic Output Optoisolators 516-4193-6-ND
Optoisolator Darlington Output 3750Vrms 1 Channel 8-SO

Optoisolator Darlington Output 3750Vrms 1 Channel 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-0370-500E
Logic Output Optocouplers HCPL-0370-500E
Logic Output Optocouplers 1Ch 50mA 275mW

Logic Output Optocouplers 1Ch 50mA 275mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1042502-HCPL-0370-500E 516-4193-2-ND HCPL-0370-500E
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-0370-500E Transistor, Photovoltaic Output Optoisolators Logic Output Optocouplers
Input AC; DC; AC, DC AC; DC
Output Photodarlington; Darlington Photodarlington
Mounting Option Surface Mount; 8-SO Surface Mount
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3124MU12FXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details