Manufacturer: Broadcom Limited
Win Source Part Number: 1011767-ACPL-M75L-50
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 15MBd
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 55ns, 55ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 5-SO
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Rise and Fall Time: 3.5ns, 3.5ns
Channel Output Current: 10mA
Continuous forward current- Max: 10mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
1-Ch SOIC Optocoupler, 3750V Isolation, 15MBps, Push-Pull Product overview: ACPL-M75L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3750V, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M75L-500E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 5-SO
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 5-SO
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 5-SO
High Speed Optocouplers 15MBd 10k V/us
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1011767-ACPL-M75L-500E | 902-ACPL-M75L-500E | 516-4137-2-ND | ACPL-M75L-500E |
| Product Name | Optoisolators - Logic Output - ACPL-M75L-500E | 3750V SOIC Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC; DC | DC | DC | |
| Output | Push-Pull, Totem Pole | PUSH-PULL | Push-Pull, Totem Pole | |
| Mounting Option | Surface Mount; 5-SO | Tape and Reel | Surface Mount | |
| Forward Current | 10 milliamps | 10 milliamps | ||
| Isolation Voltage | 3750 volts | 3750 volts |